Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103396-BZX84-A13,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
DIODE ZENER 13V 250MW TO236AB
DIODE ZENER 13V 250MW TO236AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 103396-BZX84-A13,215 | 568-BZX84-A13,215TR-ND | BZX84-A13,215 |
| Product Name | Diodes - Zener - Single - BZX84-A13,215 | Single Zener Diodes | Diodes |
| Life Cycle Stage | Active | ||
| Package | TO-236AB (SOT23) | ||
| VZ | 13 volts | ||
| ZZT | 30 ohms |