Diode Zener Single 8.2V 5% 500mW 2-Pin ALF T/R Product overview: BZX79-C8V2,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-C8V2,113 can be used for catalog matching and distributor lookup.
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional, DO-35
DIODE ZENER 8.2V 400MW ALF2
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-BZX79-C8V2,113 | BZX79-C8V2,113 | 568-BZX79-C8V2,113TR-ND |
| Product Name | 8.2V 500mW Zener Diode | Single Zener Diodes | |
| Package | Tape and Reel | SOD27 | |
| RoHS Compliant | RoHS | RoHS | |
| VZ | 8.2 volts | ||
| ZZT | 15 ohms |