Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105515-BZX79-C7V5,13
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 105515-BZX79-C7V5,133 | BZX79-C7V5,133 |
| Product Name | Diodes - Zener - Single - BZX79-C7V5,133 | |
| Life Cycle Stage | Active | Active |
| Package | ALF2 | SOD27 |
| VZ | 7.5 volts | |
| ZZT | 15 ohms |