NXP Semiconductors 5.6V 500mW Zener Diode BZX79-C5V6,133

Description
Diode Zener Single 5.6V 5% 500mW 2-Pin ALF Ammo Product overview: BZX79-C5V6,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-C5V6,133 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.6V 5% 500mW 2-Pin ALF Ammo Product overview: BZX79-C5V6,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-C5V6,133 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 500mW Zener Diode
287-BZX79-C5V6,133
5.6V 500mW Zener Diode 287-BZX79-C5V6,133
Diode Zener Single 5.6V 5% 500mW 2-Pin ALF Ammo Product overview: BZX79-C5V6,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-C5V6,133 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 500mW 2-Pin ALF Ammo Product overview: BZX79-C5V6,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-C5V6,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX79-C5V6,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324895-BZX79-C5V6,133 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324895-BZX79-C5V6,133
Discrete Semiconductor Products - Diodes - Zener - Single 1324895-BZX79-C5V6,133
Manufacturer: NXP Semiconductors Win Source Part Number: 1324895-BZX79-C5V6,1 33 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Tolerance: ±5% Power - Max: 400 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: ALF2 Temperature Range - Operating: -65°C ~ 200°C Case / Package: DO-204AH, DO-35, Axial Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected Other Part Number: 2156-BZX79-C5V6,133- 954 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: NXP Semiconductors
Win Source Part Number: 1324895-BZX79-C5V6,133
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: ALF2
Temperature Range - Operating: -65°C ~ 200°C
Case / Package: DO-204AH, DO-35, Axial
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
Other Part Number: 2156-BZX79-C5V6,133-954
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Zener Diodes - BZX79-C5V6,133 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C5V6,133
Single Zener Diodes BZX79-C5V6,133
NEXPERIA BZX79-C5V6 - ZENER DIOD

NEXPERIA BZX79-C5V6 - ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX79-C5V6,133 BZX79-C5V6,133 1324895-BZX79-C5V6,133 BZX79-C5V6,133
Product Name 5.6V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Ammo SOD27 DO-204AH, DO-35, Axial DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data