DIODE ZENER 47V 400MW ALF2
Zener Diode, 47V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
NEXPERIA BZX79-C47 - ZENER DIODE
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 568-BZX79-C47,113TR-ND | BZX79-C47,113 | BZX79-C47,113 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |
| Package | SOD27 | ALF2 | |
| RoHS Compliant | RoHS | ||
| VZ | 47 volts |