Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 43V 400MW ALF2
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | BZX79-C43,113 | 568-BZX79-C43,113TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |