Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098659-BZX79-C22,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode, 22V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
NEXPERIA BZX79-C22 - ZENER DIODE
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 098659-BZX79-C22,133 | BZX79-C22,133 | BZX79-C22,133 |
| Product Name | Diodes - Zener - Single - BZX79-C22,133 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active |
| Package | ALF2 | SOD27 | ALF2 |
| VZ | 22 volts | 22 volts | |
| ZZT | 55 ohms | 55 ohms |