Manufacturer: Nexperia USA Inc.
Win Source Part Number: 039796-BZX79-C20
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 039796-BZX79-C20 |
| Product Name | Diodes - Zener - Single - BZX79-C20 |
| Life Cycle Stage | Active |
| Package | ALF2 |
| VZ | 20 volts |
| ZZT | 55 ohms |