NEXPERIA BZX79-C10 - ZENER DIODE Product overview: BZX79-C10,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-C10,113 can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 400MW ALF2
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Manufacturer: NXP Semiconductors
Win Source Part Number: 1325460-BZX79-C10,11
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: ALF2
Temperature Range - Operating: -65°C ~ 200°C
Case / Package: DO-204AH, DO-35, Axial
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
Other Part Number: 2156-BZX79-C10,113-9
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX79-C10,113 | 568-BZX79-C10,113TR-ND | BZX79-C10,113 | 1325460-BZX79-C10,113 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | |
| Package | Bulk | SOD27 | DO-204AH, DO-35, Axial | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 10 volts | 10 volts | ||
| ZZT | 20 ohms | 20 ohms |