Manufacturer: Nexperia USA Inc.
Win Source Part Number: 134517-BZX79-B5V1,14
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Zener Diode, 5.1V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
NEXPERIA BZX79-B5V1 - ZENER DIOD Product overview: BZX79-B5V1,143 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-B5V1,143 can be used for catalog matching and distributor lookup.
NEXPERIA BZX79-B5V1 - ZENER DIOD
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 134517-BZX79-B5V1,143 | BZX79-B5V1,143 | 287-BZX79-B5V1,143 | BZX79-B5V1,143 |
| Product Name | Diodes - Zener - Single - BZX79-B5V1,143 | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |
| Package | ALF2 | SOD27 | Bulk | ALF2 |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | |
| ZZT | 60 ohms | 60 ohms | 60 ohms |