NXP Semiconductors 5.1V 60Ohm 500mW Zener Diode BZX79-B5V1.133

Description
Zener Diode Single 5.1V 2% 60Ohm 500mW 2-Pin ALF Ammo Product overview: BZX79-B5V1.133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 60Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 60Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79-B5V1.133 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Single 5.1V 2% 60Ohm 500mW 2-Pin ALF Ammo Product overview: BZX79-B5V1.133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 60Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 60Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79-B5V1.133 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.1V 60Ohm 500mW Zener Diode - 295-BZX79-B5V1.133 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 60Ohm 500mW Zener Diode
295-BZX79-B5V1.133
5.1V 60Ohm 500mW Zener Diode 295-BZX79-B5V1.133
Zener Diode Single 5.1V 2% 60Ohm 500mW 2-Pin ALF Ammo Product overview: BZX79-B5V1.133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 60Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 60Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79-B5V1.133 can be used for catalog matching and distributor lookup.

Zener Diode Single 5.1V 2% 60Ohm 500mW 2-Pin ALF Ammo Product overview: BZX79-B5V1.133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 60Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 60Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79-B5V1.133 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238835-BZX79-B5V1.133 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238835-BZX79-B5V1.133
Discrete Semiconductor Products 238835-BZX79-B5V1.133
Manufacturer: NXP Win Source Part Number: 238835-BZX79-B5V1.13 3 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX79-B5V1 Alternative Parts (Cross-Reference): MAZ1051-M; BZX79-B5V1; BZX79-B5V1,143; BZX79-B5V1,113; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 238835-BZX79-B5V1.133
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX79-B5V1
Alternative Parts (Cross-Reference): MAZ1051-M; BZX79-B5V1; BZX79-B5V1,143; BZX79-B5V1,113;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX79-B5V1.133 238835-BZX79-B5V1.133
Product Name 5.1V 60Ohm 500mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data