Zener Diode, 3.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 3.3V 400MW ALF2
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B3V3,113 | BZX79-B3V3,113 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active |
| Package | SOD27 | ALF2 |
| RoHS Compliant | RoHS | |
| VZ | 3.3 volts |