DIODE ZENER 20V 400MW ALF2
Zener Diode, 20V V(Z), 2%, 0.5W
NEXPERIA BZX79-B20 - ZENER DIODE
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 568-BZX79-B20,113TR-ND | BZX79-B20,113 | BZX79-B20,113 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |
| Package | SOD27 | ALF2 | |
| RoHS Compliant | RoHS | ||
| VZ | 20 volts |