Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097916-BZX79-B18,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
NOW NEXPERIA BZX79-B18 - ZENER D Product overview: BZX79-B18,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-B18,133 can be used for catalog matching and distributor lookup.
Zener Diode, 18V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
NOW NEXPERIA BZX79-B18 - ZENER D
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 097916-BZX79-B18,133 | 287-BZX79-B18,133 | BZX79-B18,133 | BZX79-B18,133 |
| Product Name | Diodes - Zener - Single - BZX79-B18,133 | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |
| Package | ALF2 | Bulk | SOD27 | ALF2 |
| VZ | 18 volts | 18 volts | 18 volts | |
| ZZT | 45 ohms | 45 ohms | 45 ohms |