Manufacturer: Nexperia USA Inc.
Win Source Part Number: 87117-BZX79-B11
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER 11V 400MW ALF2 Product overview: BZX79-B11 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX79-B11 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 87117-BZX79-B11 | 295-BZX79-B11 |
| Product Name | Diodes - Zener - Single - BZX79-B11 | 11V 400MW Zener Diode |
| Life Cycle Stage | Active | |
| Package | ALF2 | AMMO PACKAGE |
| VZ | 11 volts | |
| ZZT | 20 ohms | 20 ohms |