NXP Semiconductors Diodes - Zener - Single - BZX585-C33 BZX585-C33

Description
Manufacturer: NXP Win Source Part Number: 1157834-BZX585-C33 Family Name: BZX585-C33 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MM5Z33V; BZX584B33V; CMOZ33V; VDZFHT2R33B; Introduction Date: June 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1157834-BZX585-C33 Family Name: BZX585-C33 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MM5Z33V; BZX584B33V; CMOZ33V; VDZFHT2R33B; Introduction Date: June 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX585-C33 - 1157834-BZX585-C33 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX585-C33
1157834-BZX585-C33
Diodes - Zener - Single - BZX585-C33 1157834-BZX585-C33
Manufacturer: NXP Win Source Part Number: 1157834-BZX585-C33 Family Name: BZX585-C33 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MM5Z33V; BZX584B33V; CMOZ33V; VDZFHT2R33B; Introduction Date: June 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1157834-BZX585-C33
Family Name: BZX585-C33
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): MM5Z33V; BZX584B33V; CMOZ33V; VDZFHT2R33B;
Introduction Date: June 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive Zener 33V 80Ohm Voltage Regulator IC
295-BZX585-C33
Automotive Zener 33V 80Ohm Voltage Regulator IC 295-BZX585-C33
Zener Diode Single 33V 5% 80Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes Product overview: BZX585-C33 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 33V, 80Ohm, 300mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 33V, 80Ohm, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX585-C33 can be used for catalog matching and distributor lookup.

Zener Diode Single 33V 5% 80Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes Product overview: BZX585-C33 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 33V, 80Ohm, 300mW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 33V, 80Ohm, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX585-C33 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1157834-BZX585-C33 295-BZX585-C33
Product Name Diodes - Zener - Single - BZX585-C33 Automotive Zener 33V 80Ohm Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1922636P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
IQ 1.50E-5 amps
View Details
Motor Drivers, Controllers - A4911KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details