Zener Diode, 4.3V V(Z), 2%, 0.3W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 134080-BZX585-B4V3,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX585-B4V3,135 | 134080-BZX585-B4V3,135 |
| Product Name | Diodes - Zener - Single - BZX585-B4V3,135 | |
| Life Cycle Stage | Active | Active |
| Package | SOD523 | SOD-523; SOD-523 |
| RoHS Compliant | RoHS | |
| VZ | 4.3 volts |