Manufacturer: Nexperia USA Inc.
Win Source Part Number: 103557-BZX585-B2V7,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 103557-BZX585-B2V7,135 |
| Product Name | Diodes - Zener - Single - BZX585-B2V7,135 |
| Life Cycle Stage | Active |
| Package | SOD-523; SOD-523 |
| VZ | 2.7 volts |
| ZZT | 100 ohms |