NXP Semiconductors 27V 300MW Zener Diode BZX585-B27

Description
DIODE ZENER 27V 300MW SOD523 Product overview: BZX585-B27 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX585-B27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 300MW SOD523 Product overview: BZX585-B27 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX585-B27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 300MW Zener Diode - 295-BZX585-B27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 300MW Zener Diode
295-BZX585-B27
27V 300MW Zener Diode 295-BZX585-B27
DIODE ZENER 27V 300MW SOD523 Product overview: BZX585-B27 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX585-B27 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 300MW SOD523 Product overview: BZX585-B27 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX585-B27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX585-B27 - 039795-BZX585-B27 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX585-B27
039795-BZX585-B27
Diodes - Zener - Single - BZX585-B27 039795-BZX585-B27
Manufacturer: Nexperia USA Inc. Win Source Part Number: 039795-BZX585-B27 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 039795-BZX585-B27
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX585-B27 039795-BZX585-B27
Product Name 27V 300MW Zener Diode Diodes - Zener - Single - BZX585-B27
Package Reel - TR SOD-523; SOD-523
ZZT 80 ohms 80 ohms
PD 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data