Zener Diode, 24V V(Z), 2%, 0.3W, Silicon, Unidirectional
DIODE ZENER 24V 300MW SOD523
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | BZX585-B24,115 | 568-BZX585-B24,115TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |