Manufacturer: Nexperia USA Inc.
Win Source Part Number: 118732-BZX384-C4V3,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 118732-BZX384-C4V3,115 |
| Product Name | Diodes - Zener - Single - BZX384-C4V3,115 |
| Life Cycle Stage | Active |
| Package | SOD-323; SOD-323 |
| VZ | 4.3 volts |
| ZZT | 90 ohms |