DIODE ZENER 3.9V 300MW SOD323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097247-BZX384-C3V9,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 568-BZX384-C3V9,115TR-ND | 097247-BZX384-C3V9,115 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX384-C3V9,115 |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | |
| VZ | 3.9 volts | |
| ZZT | 90 ohms |