NXP Semiconductors Diodes - Zener - Single - BZX384-C39,115 BZX384-C39,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098358-BZX384-C39,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098358-BZX384-C39,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384-C39,115 - 098358-BZX384-C39,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384-C39,115
098358-BZX384-C39,115
Diodes - Zener - Single - BZX384-C39,115 098358-BZX384-C39,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098358-BZX384-C39,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098358-BZX384-C39,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 098358-BZX384-C39,115
Product Name Diodes - Zener - Single - BZX384-C39,115
Life Cycle Stage Active
Package SOD-323; SOD-323
VZ 39 volts
ZZT 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A68-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1220917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details