Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096332-BZX384-C10,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 096332-BZX384-C10,115 |
| Product Name | Diodes - Zener - Single - BZX384-C10,115 |
| Life Cycle Stage | Active |
| Package | SOD-323; SOD-323 |
| VZ | 10 volts |
| ZZT | 20 ohms |