Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105159-BZX384-B75,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Family Name: BZX384-B75
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM3Z75VT1; LM3Z75VT3G; LM3Z75VT1G; MMSZ5267BSW;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 105159-BZX384-B75,115 |
| Product Name | Diodes - Zener - Single - BZX384-B75,115 |
| Life Cycle Stage | Active |
| Package | SOD-323; SOD-323 |
| VZ | 75 volts |
| ZZT | 255 ohms |