Manufacturer: NXP
Win Source Part Number: 095034-BZX284-C10
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD110
Maximum Power Dissipation: 400mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 10V 400MW SOD2 Product overview: BZX284-C10 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-C10 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 095034-BZX284-C10 | 295-BZX284-C10 |
| Product Name | Diodes - Zener - Single - BZX284-C10 | 10V 400MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | SOD110 | Reel - TR |
| VZ | 10 volts | |
| ZZT | 10 ohms | 10 ohms |