NXP Semiconductors 62V 400MW Zener Diode BZX284-B62

Description
DIODE ZENER 62V 400MW SOD2 Product overview: BZX284-B62 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-B62 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 400MW SOD2 Product overview: BZX284-B62 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-B62 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 400MW Zener Diode - 295-BZX284-B62 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 400MW Zener Diode
295-BZX284-B62
62V 400MW Zener Diode 295-BZX284-B62
DIODE ZENER 62V 400MW SOD2 Product overview: BZX284-B62 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-B62 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 400MW SOD2 Product overview: BZX284-B62 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX284-B62 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX284-B62 - 201839-BZX284-B62 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX284-B62
201839-BZX284-B62
Diodes - Zener - Single - BZX284-B62 201839-BZX284-B62
Manufacturer: NXP Win Source Part Number: 201839-BZX284-B62 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 43.4V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 140 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOD110 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201839-BZX284-B62
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 43.4V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 140 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD110
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX284-B62 201839-BZX284-B62
Product Name 62V 400MW Zener Diode Diodes - Zener - Single - BZX284-B62
Package Reel - TR SOD110
ZZT 140 ohms 140 ohms
PD 400 milliwatts 400 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data