The BZV90-C10115 is a voltage regulator diode from the BZV90 series, designed for medium-power applications. It is housed in a SOT223 plastic SMD package and is suitable for general regulation functions. The diode supports a nominal working voltage range from 2.4 to 75 V, with a total power dissipation of up to 1,500 mW. It features a tolerance of approximately ±5% and can handle non-repetitive peak reverse power dissipation of up to 40 W. The device can accommodate a continuous forward current of 400 mA and operates within a junction temperature range of -65 °C to +150 °C. This product is appropriate for engineers looking for reliable voltage regulation in various electronic applications.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BZV90-C10115 |
| Product Name | Specialized ICs |