NEXPERIA BZV85-C9V1 - ZENER DIOD Product overview: BZV85-C9V1,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C9V1,113 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 110371-BZV85-C9V1,11
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 700nA @ 6.5V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode, 9.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
NEXPERIA BZV85-C9V1 - ZENER DIOD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZV85-C9V1,113 | 110371-BZV85-C9V1,113 | BZV85-C9V1,113 | BZV85-C9V1,113 |
| Product Name | Zener Diode | Diodes - Zener - Single - BZV85-C9V1,113 | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Bulk | DO-41; DO-41 | SOD66 | DO-41; DO-41 |
| ZZT | 5 ohms | 5 ohms | 5 ohms | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Active | Active | Active |