NXP Semiconductors Diodes - Zener - Single - BZV85-C39,133 BZV85-C39,133

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105505-BZV85-C39,133 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105505-BZV85-C39,133 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZV85-C39,133 - 105505-BZV85-C39,133 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV85-C39,133
105505-BZV85-C39,133
Diodes - Zener - Single - BZV85-C39,133 105505-BZV85-C39,133
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105505-BZV85-C39,133 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105505-BZV85-C39,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 27V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BZV85-C39,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 39V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 39V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Singapore, Singapore
39V 1.3W Zener Diode
287-BZV85-C39,133
39V 1.3W Zener Diode 287-BZV85-C39,133
DIODE ZENER 39V 1.3W DO41 Product overview: BZV85-C39,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C39,133 can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 1.3W DO41 Product overview: BZV85-C39,133 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C39,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV85-C39,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C39,133
Discrete Semiconductor Products - Diodes - Zener BZV85-C39,133
DIODE ZENER 39V 1.3W DO41

DIODE ZENER 39V 1.3W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 105505-BZV85-C39,133 BZV85-C39,133 287-BZV85-C39,133 BZV85-C39,133
Product Name Diodes - Zener - Single - BZV85-C39,133 39V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package DO-41; DO-41 SOD66 Bulk DO-41; DO-41
VZ 39 volts 39 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data