NXP Semiconductors Diodes - Zener - Single - BZV85-C12,113 BZV85-C12,113

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105896-BZV85-C12,113 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 200nA @ 8.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105896-BZV85-C12,113 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 200nA @ 8.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZV85-C12,113 - 105896-BZV85-C12,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV85-C12,113
105896-BZV85-C12,113
Diodes - Zener - Single - BZV85-C12,113 105896-BZV85-C12,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105896-BZV85-C12,113 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 200nA @ 8.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105896-BZV85-C12,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 200nA @ 8.4V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BZV85-C12,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 12V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Zener Diodes Zener Diodes
Product Number 105896-BZV85-C12,113 BZV85-C12,113
Product Name Diodes - Zener - Single - BZV85-C12,113
Life Cycle Stage Active Active
Package DO-41; DO-41 SOD66
VZ 12 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data