NXP Semiconductors 10V 1300mW Zener Diode BZV85-C10,113

Description
Diode Zener Single 10V 5% 1300mW 2-Pin DO-41 T/R Product overview: BZV85-C10,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C10,113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 10V 5% 1300mW 2-Pin DO-41 T/R Product overview: BZV85-C10,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C10,113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 1300mW Zener Diode - 287-BZV85-C10,113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1300mW Zener Diode
287-BZV85-C10,113
10V 1300mW Zener Diode 287-BZV85-C10,113
Diode Zener Single 10V 5% 1300mW 2-Pin DO-41 T/R Product overview: BZV85-C10,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C10,113 can be used for catalog matching and distributor lookup.

Diode Zener Single 10V 5% 1300mW 2-Pin DO-41 T/R Product overview: BZV85-C10,113 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C10,113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZV85-C10,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZV85-C10,113 BZV85-C10,113
Product Name 10V 1300mW Zener Diode
Package Tape and Reel SOD66
RoHS Compliant RoHS RoHS
VZ 10 volts
ZZT 8 ohms
Unlock Full Specs
to access all available technical data