NXP Semiconductors 22V 55Ohm 500mW Zener Diode BZV79-C22

Description
Zener Diode Single 22V 5% 55Ohm 500mW 2-Pin Mini-MELF Product overview: BZV79-C22 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 55Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 55Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV79-C22 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Single 22V 5% 55Ohm 500mW 2-Pin Mini-MELF Product overview: BZV79-C22 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 55Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 55Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV79-C22 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22V 55Ohm 500mW Zener Diode - 295-BZV79-C22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 55Ohm 500mW Zener Diode
295-BZV79-C22
22V 55Ohm 500mW Zener Diode 295-BZV79-C22
Zener Diode Single 22V 5% 55Ohm 500mW 2-Pin Mini-MELF Product overview: BZV79-C22 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 55Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 55Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV79-C22 can be used for catalog matching and distributor lookup.

Zener Diode Single 22V 5% 55Ohm 500mW 2-Pin Mini-MELF Product overview: BZV79-C22 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 55Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 55Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV79-C22 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238750-BZV79-C22 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238750-BZV79-C22
Discrete Semiconductor Products 238750-BZV79-C22
Manufacturer: NXP Win Source Part Number: 238750-BZV79-C22 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZV79C22 Alternative Parts (Cross-Reference): BZV55C22; BZV55-C22; CDLL5251B; 1N5744BUR; Introduction Date: October 05, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 238750-BZV79-C22
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZV79C22
Alternative Parts (Cross-Reference): BZV55C22; BZV55-C22; CDLL5251B; 1N5744BUR;
Introduction Date: October 05, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZV79-C22 238750-BZV79-C22
Product Name 22V 55Ohm 500mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data