NXP Semiconductors 8.2V 500MW Zener Diode BZV55-C8V2,135

Description
DIODE ZENER 8.2V 500MW LLDS Product overview: BZV55-C8V2,135 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C8V2,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 500MW LLDS Product overview: BZV55-C8V2,135 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C8V2,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 500MW Zener Diode - 287-BZV55-C8V2,135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 500MW Zener Diode
287-BZV55-C8V2,135
8.2V 500MW Zener Diode 287-BZV55-C8V2,135
DIODE ZENER 8.2V 500MW LLDS Product overview: BZV55-C8V2,135 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C8V2,135 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 500MW LLDS Product overview: BZV55-C8V2,135 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C8V2,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZV55-C8V2,135 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZV55-C8V2,135 BZV55-C8V2,135
Product Name 8.2V 500MW Zener Diode
Package Bulk SOD80
RoHS Compliant RoHS RoHS
VZ 8.2 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Bidirectional Zener diode - BZB100A-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
IR 5.00E-8 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details