NXP Semiconductors Diodes - Zener - Single - BZV55-C6V8,135 BZV55-C6V8,135

Description
Zener Diode, 6.8V V(Z), 5%, 0.4W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 0.4W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZV55-C6V8,135 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - BZV55-C6V8,135 - 100266-BZV55-C6V8,135 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55-C6V8,135
100266-BZV55-C6V8,135
Diodes - Zener - Single - BZV55-C6V8,135 100266-BZV55-C6V8,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100266-BZV55-C6V8,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100266-BZV55-C6V8,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diode - 287-BZV55-C6V8,135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
NEXPERIA BZV55-C6V8 - ZENER DIOD Product overview: BZV55-C6V8,135 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C6V8,135 can be used for catalog matching and distributor lookup.

NEXPERIA BZV55-C6V8 - ZENER DIOD Product overview: BZV55-C6V8,135 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C6V8,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number BZV55-C6V8,135 100266-BZV55-C6V8,135 287-BZV55-C6V8,135
Product Name Diodes - Zener - Single - BZV55-C6V8,135 Zener Diode
Life Cycle Stage Active Active
Package SOD80 SOD-80C; SOD-80 Bulk
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 7514010P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package PowerDI
RoHS Compliant RoHS
View Details