Manufacturer: Nexperia USA Inc.
Win Source Part Number: 107191-BZV55-C43,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 107191-BZV55-C43,135 |
| Product Name | Diodes - Zener - Single - BZV55-C43,135 |
| Life Cycle Stage | Active |
| Package | SOD-80C; SOD-80 |
| VZ | 43 volts |
| ZZT | 150 ohms |