NXP Semiconductors Diodes - Zener - Single - BZV55-C15 BZV55-C15

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095884-BZV55-C15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZV55-C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): TZQ5245B13; MLL5245BTR; MLL5245B; CLL5245B; Introduction Date: April 26, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095884-BZV55-C15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZV55-C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): TZQ5245B13; MLL5245BTR; MLL5245B; CLL5245B; Introduction Date: April 26, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZV55-C15 - 095884-BZV55-C15 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55-C15
095884-BZV55-C15
Diodes - Zener - Single - BZV55-C15 095884-BZV55-C15
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095884-BZV55-C15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZV55-C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): TZQ5245B13; MLL5245BTR; MLL5245B; CLL5245B; Introduction Date: April 26, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095884-BZV55-C15
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZV55-C15
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): TZQ5245B13; MLL5245BTR; MLL5245B; CLL5245B;
Introduction Date: April 26, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 095884-BZV55-C15
Product Name Diodes - Zener - Single - BZV55-C15
Life Cycle Stage Active
Package SOD-80C; SOD-80
VZ 15 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details