NXP Semiconductors 13V 500MW Zener Diode BZV55-C13

Description
DIODE ZENER 13V 500MW SOD80C Product overview: BZV55-C13 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-C13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 500MW SOD80C Product overview: BZV55-C13 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-C13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 500MW Zener Diode - 295-BZV55-C13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 500MW Zener Diode
295-BZV55-C13
13V 500MW Zener Diode 295-BZV55-C13
DIODE ZENER 13V 500MW SOD80C Product overview: BZV55-C13 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-C13 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 500MW SOD80C Product overview: BZV55-C13 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-C13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZV55-C13 - 095947-BZV55-C13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55-C13
095947-BZV55-C13
Diodes - Zener - Single - BZV55-C13 095947-BZV55-C13
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095947-BZV55-C13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Family Name: BZV55-C13 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT55C15; TZS4700-GS08; BTZS4700; Introduction Date: April 26, 1996 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095947-BZV55-C13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZV55-C13
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55C15; TZS4700-GS08; BTZS4700;
Introduction Date: April 26, 1996
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZV55-C13 095947-BZV55-C13
Product Name 13V 500MW Zener Diode Diodes - Zener - Single - BZV55-C13
Package Reel - TR SOD-80C; SOD-80
ZZT 30 ohms 30 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data