Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096034-BZV55-C10
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Family Name: BZV55-C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZV55-C10/D2; BZV55-C10/D1; CDLL961B;
Introduction Date: April 26, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Safety
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 096034-BZV55-C10 |
| Product Name | Diodes - Zener - Single - BZV55-C10 |
| Life Cycle Stage | Active |
| Package | SOD-80C; SOD-80 |
| VZ | 10 volts |
| ZZT | 20 ohms |