NXP Semiconductors 62V 500MW Zener Diode BZV55-B62,115

Description
DIODE ZENER 62V 500MW LLDS Product overview: BZV55-B62,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-B62,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 500MW LLDS Product overview: BZV55-B62,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-B62,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 500MW Zener Diode - 287-BZV55-B62,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 500MW Zener Diode
287-BZV55-B62,115
62V 500MW Zener Diode 287-BZV55-B62,115
DIODE ZENER 62V 500MW LLDS Product overview: BZV55-B62,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-B62,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 500MW LLDS Product overview: BZV55-B62,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-B62,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZV55-B62,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 62V V(Z), 2%, 0.4W, Silicon, Unidirectional

Zener Diode, 62V V(Z), 2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 989199-BZV55-B62,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
989199-BZV55-B62,115
Discrete Semiconductor Products - Diodes - Zener - Single 989199-BZV55-B62,115
Win Source Part Number: 989199-BZV55-B62,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 215 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: LLDS; MiniMelf Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.10.0050 Mfr: NXP USA Inc. Other Names: NEXNEXBZV55-B62,115, 2156-BZV55-B62,115

Win Source Part Number: 989199-BZV55-B62,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 215 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: LLDS; MiniMelf
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.10.0050
Mfr: NXP USA Inc.
Other Names: NEXNEXBZV55-B62,115,2156-BZV55-B62,115

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZV55-B62,115 BZV55-B62,115 989199-BZV55-B62,115
Product Name 62V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Bulk SOD80 DO-213AC, MINI-MELF, SOD-80
ZZT 215 ohms 215 ohms
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7384948P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details