NXP Semiconductors Diodes - Zener - Single - BZV55-B5V1 BZV55-B5V1

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095829-BZV55-B5V1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095829-BZV55-B5V1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZV55-B5V1 - 095829-BZV55-B5V1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55-B5V1
095829-BZV55-B5V1
Diodes - Zener - Single - BZV55-B5V1 095829-BZV55-B5V1
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095829-BZV55-B5V1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095829-BZV55-B5V1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
5.1V 500MW Zener Diode - 295-BZV55-B5V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500MW Zener Diode
295-BZV55-B5V1
5.1V 500MW Zener Diode 295-BZV55-B5V1
DIODE ZENER 5.1V 500MW SOD80C Product overview: BZV55-B5V1 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-B5V1 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW SOD80C Product overview: BZV55-B5V1 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-B5V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Single Diode 5.1 V 500 mW SOD-80 2 200 C - BZV55-B5V1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Zener Single Diode 5.1 V 500 mW SOD-80 2 200 C
BZV55-B5V1
Zener Single Diode 5.1 V 500 mW SOD-80 2 200 C BZV55-B5V1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 095829-BZV55-B5V1 295-BZV55-B5V1 BZV55-B5V1
Product Name Diodes - Zener - Single - BZV55-B5V1 5.1V 500MW Zener Diode Zener Single Diode 5.1 V 500 mW SOD-80 2 200 C
Life Cycle Stage Active
Package SOD-80C; SOD-80 Reel - TR SOD-80
VZ 5.1 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data