DIODE ZENER 56V 500MW SOD80C Product overview: BZV55-B56 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZV55-B56 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201824-BZV55-B56
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-BZV55-B56 | 201824-BZV55-B56 |
| Product Name | 56V 500MW Zener Diode | Diodes - Zener - Single - BZV55-B56 |
| Package | Reel - TR | SOD-80C; SOD-80 |
| ZZT | 200 ohms | 200 ohms |
| PD | 500 milliwatts | 500 milliwatts |
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) |