Manufacturer: Nexperia USA Inc.
Win Source Part Number: 012501-BZV55-B15,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode, 15V V(Z), 2%, 0.4W, Silicon, Unidirectional
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 012501-BZV55-B15,115 | BZV55-B15,115 |
| Product Name | Diodes - Zener - Single - BZV55-B15,115 | |
| Life Cycle Stage | Active | Active |
| Package | SOD-80C; SOD-80 | SOD80 |
| VZ | 15 volts | |
| ZZT | 30 ohms |