DIODE ZENER 2.7V 1W SOT89
NEXPERIA BZV49-C2V7 - ZENER DIOD Product overview: BZV49-C2V7,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C2V7,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 111663-BZV49-C2V7,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-89-3
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
NEXPERIA BZV49-C2V7 - ZENER DIOD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 568-BZV49-C2V7,115TR-ND | 287-BZV49-C2V7,115 | 111663-BZV49-C2V7,115 | BZV49-C2V7,115 |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - BZV49-C2V7,115 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | SOT-89-3 | SOT89; SOT-89 | |
| ZZT | 100 ohms | 100 ohms | 100 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active |