NXP Semiconductors Discrete Semiconductor Products BZD27-C430

Description
Manufacturer: NXP Win Source Part Number: 238550-BZD27-C430 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27-C430 Alternative Parts (Cross-Reference): BZD27C430T/R; BZD27C430T; BZD27-C430,135; TGL41-400A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 238550-BZD27-C430 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27-C430 Alternative Parts (Cross-Reference): BZD27C430T/R; BZD27C430T; BZD27-C430,135; TGL41-400A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238550-BZD27-C430 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238550-BZD27-C430
Discrete Semiconductor Products 238550-BZD27-C430
Manufacturer: NXP Win Source Part Number: 238550-BZD27-C430 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27-C430 Alternative Parts (Cross-Reference): BZD27C430T/R; BZD27C430T; BZD27-C430,135; TGL41-400A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 238550-BZD27-C430
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZD27-C430
Alternative Parts (Cross-Reference): BZD27C430T/R; BZD27C430T; BZD27-C430,135; TGL41-400A;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 238550-BZD27-C430
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8839ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1904471 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details