Zener Diode, 5.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB
DIODE ZENER DUAL 5.6V TO236AB
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diode Arrays |
| Product Number | BZB84-C5V6,215 | 568-BZB84-C5V6,215TR-ND |
| Product Name | Zener Diode Arrays | |
| Life Cycle Stage | Active |