NXP Semiconductors 8.2V SOT23 Zener Diode BZB84-B8V2

Description
DIODE ZENER ARRAY 8.2V SOT23 Product overview: BZB84-B8V2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B8V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 8.2V SOT23 Product overview: BZB84-B8V2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B8V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V SOT23 Zener Diode - 295-BZB84-B8V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V SOT23 Zener Diode
295-BZB84-B8V2
8.2V SOT23 Zener Diode 295-BZB84-B8V2
DIODE ZENER ARRAY 8.2V SOT23 Product overview: BZB84-B8V2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B8V2 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 8.2V SOT23 Product overview: BZB84-B8V2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B8V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZB84-B8V2 - 201766-BZB84-B8V2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB84-B8V2
201766-BZB84-B8V2
Diodes - Zener - Arrays - BZB84-B8V2 201766-BZB84-B8V2
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201766-BZB84-B8V2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201766-BZB84-B8V2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-BZB84-B8V2 201766-BZB84-B8V2
Product Name 8.2V SOT23 Zener Diode Diodes - Zener - Arrays - BZB84-B8V2
Package Reel - TR TO-236AB (SOT23)
ZZT 15 ohms
PD 300 milliwatts
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data