Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201765-BZB84-B5V6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 5.6V SOT23 Product overview: BZB84-B5V6 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B5V6 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 201765-BZB84-B5V6 | 295-BZB84-B5V6 |
| Product Name | Diodes - Zener - Arrays - BZB84-B5V6 | 5.6V SOT23 Zener Diode |
| Diode Type | Zener; 1 Pair Common Anode | |
| Life Cycle Stage | Active | |
| VF | 0.9000 volts | |
| IR | 1.00E-3 mA |