DIODE ZENER ARRAY 43V SOT23 Product overview: BZB84-B43 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B43 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201762-BZB84-B43
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Diode Arrays |
| Product Number | 295-BZB84-B43 | 201762-BZB84-B43 |
| Product Name | 43V SOT23 Zener Diode | Diodes - Zener - Arrays - BZB84-B43 |
| Package | Reel - TR | TO-236AB (SOT23) |
| ZZT | 150 ohms | |
| PD | 300 milliwatts | |
| Diode Type | Zener; 1 Pair Common Anode |