DIODE ZENER ARRAY 6.2V SOT323 Product overview: BZB784-C6V2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C6V2 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201756-BZB784-C6V2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Diode Arrays |
| Product Number | 295-BZB784-C6V2 | 201756-BZB784-C6V2 |
| Product Name | 6.2V Zener Diode | Diodes - Zener - Arrays - BZB784-C6V2 |
| Package | Reel - TR | SOT323; SOT-323-3 |
| ZZT | 10 ohms | |
| PD | 180 milliwatts | |
| Diode Type | Zener; 1 Pair Common Anode |